Pulse Electronics Corporation Inductors PA4334.363NLT

Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4334.363NLT
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3509-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3509-2-ND
Fixed Inductors 553-3509-2-ND
36µH Shielded Wirewound Inductor 440mA 1.235Ohm Max Nonstandard

36µH Shielded Wirewound Inductor 440mA 1.235Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3509-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3509-1-ND
Fixed Inductors 553-3509-1-ND
36µH Shielded Wirewound Inductor 440mA 1.235Ohm Max Nonstandard

36µH Shielded Wirewound Inductor 440mA 1.235Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3509-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3509-6-ND
Fixed Inductors 553-3509-6-ND
36µH Shielded Wirewound Inductor 440mA 1.235Ohm Max Nonstandard

36µH Shielded Wirewound Inductor 440mA 1.235Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4334.363NLT 553-3509-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 36 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-7 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.1000 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER10G - 964562-KQ0805TTER10G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers