Pulse Electronics Corporation Inductors PA4307.472NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4307.472NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - PA4307.472NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4307.472NLT-ND
Fixed Inductors PA4307.472NLT-ND
4.7µH Unshielded Wirewound Inductor 4.6A 70mOhm Max Nonstandard

4.7µH Unshielded Wirewound Inductor 4.6A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4307.472NLT PA4307.472NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 4.7 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.3100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers