Pulse Electronics Corporation Inductors PA4304.682NLT

Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet
Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4304.682NLT
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2553-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2553-2-ND
Fixed Inductors 553-2553-2-ND
6.8µH Shielded Wirewound Inductor 4.4A 14.3mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 4.4A 14.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4304.682NLT 553-2553-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 6.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Inductor and Choke - 841-CZB1JGTTD152P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2125959 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 12 microH
Q Factor 15
View Details
Specs
Application RF Choke
View Details