Pulse Electronics Corporation Inductors PA4340.821NLT

Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4340.821NLT
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-PA4340.821NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4340.821NLTTR-ND
Fixed Inductors 553-PA4340.821NLTTR-ND
820nH Shielded Molded Inductor 8A 13mOhm Max Nonstandard

820nH Shielded Molded Inductor 8A 13mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.821NLT 553-PA4340.821NLTTR-ND
Product Name Inductors Fixed Inductors
Application Power Choke
Inductance Range 0.8200 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details
Power Inductors - 1-2176639-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 220 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details