Pulse Electronics Corporation Inductors PA4342.451NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.451NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3438-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3438-1-ND
Fixed Inductors 553-3438-1-ND
450nH Shielded Molded Inductor 29A 1.5mOhm Max Nonstandard

450nH Shielded Molded Inductor 29A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3438-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3438-2-ND
Fixed Inductors 553-3438-2-ND
450nH Shielded Molded Inductor 29A 1.5mOhm Max Nonstandard

450nH Shielded Molded Inductor 29A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3438-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3438-6-ND
Fixed Inductors 553-3438-6-ND
450nH Shielded Molded Inductor 29A 1.5mOhm Max Nonstandard

450nH Shielded Molded Inductor 29A 1.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 450Nh, 29A; Inductance Pulse Electronics - 61AC5969 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 450Nh, 29A; Inductance Pulse Electronics
61AC5969
Inductor, Shielded, Aec-Q200, 450Nh, 29A; Inductance Pulse Electronics 61AC5969
INDUCTOR, SHIELDED, AEC-Q200, 450NH, 29A; Inductance:450nH; RMS Current (Irms):29A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0015ohm; Product Length:11.5mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 450NH, 29A; Inductance:450nH; RMS Current (Irms):29A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0015ohm; Product Length:11.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.451NLT 553-3438-1-ND 61AC5969
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 450Nh, 29A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.4500 microH 0.4500 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910289 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Inductance Range 350 microH
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers