Pulse Electronics Corporation Inductors PA4340.471ANLT

Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A

Supplier's Site Datasheet
SMD 13.5A 6 MOHM Inductor and Choke - 71-PA4340.471ANLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 13.5A 6 MOHM Inductor and Choke
71-PA4340.471ANLT
SMD 13.5A 6 MOHM Inductor and Choke 71-PA4340.471ANLT
FIXED IND 470NH 13.5A 6 MOHM SMD Product overview: PA4340.471ANLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.5A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 13.5A, 6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4340.471ANLT can be used for catalog matching and distributor lookup.

FIXED IND 470NH 13.5A 6 MOHM SMD Product overview: PA4340.471ANLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13.5A, 6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 13.5A, 6 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4340.471ANLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-3996-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3996-6-ND
Fixed Inductors 553-3996-6-ND
470nH Shielded Molded Inductor 13.5A 6mOhm Max Nonstandard

470nH Shielded Molded Inductor 13.5A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3996-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3996-2-ND
Fixed Inductors 553-3996-2-ND
470nH Shielded Molded Inductor 13.5A 6mOhm Max Nonstandard

470nH Shielded Molded Inductor 13.5A 6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3996-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3996-1-ND
Fixed Inductors 553-3996-1-ND
470nH Shielded Molded Inductor 13.5A 6mOhm Max Nonstandard

470nH Shielded Molded Inductor 13.5A 6mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 470Nh, 13.5A; Inductance Pulse Electronics - 61AC5912 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 470Nh, 13.5A; Inductance Pulse Electronics
61AC5912
Inductor, Shld, Aec-Q200, 470Nh, 13.5A; Inductance Pulse Electronics 61AC5912
INDUCTOR, SHLD, AEC-Q200, 470NH, 13.5A; Inductance:470nH; RMS Current (Irms):13.5A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:PA4340.XXXANLT Series; DC Resistance Max:0.006ohm; Product Length:5.7mm RoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 470NH, 13.5A; Inductance:470nH; RMS Current (Irms):13.5A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:PA4340.XXXANLT Series; DC Resistance Max:0.006ohm; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.471ANLT 71-PA4340.471ANLT 553-3996-6-ND 61AC5912
Product Name Inductors SMD 13.5A 6 MOHM Inductor and Choke Fixed Inductors Inductor, Shld, Aec-Q200, 470Nh, 13.5A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 0.4700 microH 0.4700 microH 0.4700 microH
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - A102541TR-ND - DigiKey
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-C22C-0302-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details