Pulse Electronics Corporation Inductors PA4308.683NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4308.683NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3603-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3603-6-ND
Fixed Inductors 553-3603-6-ND
68µH Unshielded Wirewound Inductor 1.6A 660mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.6A 660mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3603-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3603-1-ND
Fixed Inductors 553-3603-1-ND
68µH Unshielded Wirewound Inductor 1.6A 660mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.6A 660mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3603-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3603-2-ND
Fixed Inductors 553-3603-2-ND
68µH Unshielded Wirewound Inductor 1.6A 660mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 1.6A 660mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4308.683NLT 553-3603-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 68 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-2N4 016008C-2N4XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers