Pulse Electronics Corporation Inductors PA4333.331NLT

Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4333.331NLT
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3521-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3521-2-ND
Fixed Inductors 553-3521-2-ND
330nH Shielded Wirewound Inductor 12.4A 5.1mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 12.4A 5.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3521-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3521-6-ND
Fixed Inductors 553-3521-6-ND
330nH Shielded Wirewound Inductor 12.4A 5.1mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 12.4A 5.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3521-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3521-1-ND
Fixed Inductors 553-3521-1-ND
330nH Shielded Wirewound Inductor 12.4A 5.1mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 12.4A 5.1mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4333.331NLT 553-3521-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.3300 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-021Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details