High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
470nH Shielded Molded Inductor 28A 1.5mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4342.471ANLT | PA4342.471ANLT-ND |
| Product Name | Inductors | Fixed Inductors |
| Application | High Current; Power Choke | |
| Inductance Range | 0.4700 microH | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | |
| Mounting Option | Surface Mount Technology |