Pulse Electronics Corporation Inductors PA4330.102NLT

Description
4330 SMT Shielded Drum Core Inductor Series, up to 3.1A, 1.0mm Max Height
Request a Quote Datasheet
Description
4330 SMT Shielded Drum Core Inductor Series, up to 3.1A, 1.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4330.102NLT
4330 SMT Shielded Drum Core Inductor Series, up to 3.1A, 1.0mm Max Height

4330 SMT Shielded Drum Core Inductor Series, up to 3.1A, 1.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-2559-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2559-2-ND
Fixed Inductors 553-2559-2-ND
1µH Shielded Wirewound Inductor 2.35A 90mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.35A 90mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4330.102NLT 553-2559-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 1 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N5 0201DS-8N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-1879023-6 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0820 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details