Pulse Electronics Corporation Inductors PA4334.123NLT

Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4334.123NLT
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3501-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3501-1-ND
Fixed Inductors 553-3501-1-ND
12µH Shielded Wirewound Inductor 730mA 449mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 730mA 449mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3501-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3501-2-ND
Fixed Inductors 553-3501-2-ND
12µH Shielded Wirewound Inductor 730mA 449mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 730mA 449mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3501-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3501-6-ND
Fixed Inductors 553-3501-6-ND
12µH Shielded Wirewound Inductor 730mA 449mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 730mA 449mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4334.123NLT 553-3501-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 12 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N6 0402DC-6N6XJRW , 0402DC-6N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-36274532261R0MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0220 microH
View Details