High Current Molded Power Inductor - PA4342.XXXANLT Series
1.5µH Shielded Molded Inductor 16A 4.2mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 16A 4.2mOhm Max Nonstandard
1.5µH Shielded Molded Inductor 16A 4.2mOhm Max Nonstandard
INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 16A; Inductance:1.5µH; RMS Current (Irms):16A; Inductor Construction:Shielde
FIXED IND 1.5UH 16A 4.2 MOHM SMD
| Pulse Electronics Corporation | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4342.152ANLT | 553-4015-1-ND | 61AC5952 | PA4342.152ANLT |
| Product Name | Inductors | Fixed Inductors | Inductor, Shielded, Aec-Q200, 1.5Uh, 16A; Inductance Pulse Electronics | Fixed Inductors |
| Application | High Current; Power Choke | |||
| Inductance Range | 1.5 microH | 1.5 microH | 1.5 microH | |
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount |