Pulse Electronics Corporation Inductors PA4342.683ANLT

Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

Supplier's Site Datasheet
Fixed Inductors - 553-4022-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4022-2-ND
Fixed Inductors 553-4022-2-ND
68µH Shielded Molded Inductor 2.4A 210mOhm Max Nonstandard

68µH Shielded Molded Inductor 2.4A 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4022-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4022-1-ND
Fixed Inductors 553-4022-1-ND
68µH Shielded Molded Inductor 2.4A 210mOhm Max Nonstandard

68µH Shielded Molded Inductor 2.4A 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4022-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4022-6-ND
Fixed Inductors 553-4022-6-ND
68µH Shielded Molded Inductor 2.4A 210mOhm Max Nonstandard

68µH Shielded Molded Inductor 2.4A 210mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 68Uh, 2.4A; Inductance Pulse Electronics - 61AC5977 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 68Uh, 2.4A; Inductance Pulse Electronics
61AC5977
Inductor, Shielded, Aec-Q200, 68Uh, 2.4A; Inductance Pulse Electronics 61AC5977
INDUCTOR, SHIELDED, AEC-Q200, 68UH, 2.4A; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielde d; Saturation Current (Isat):3A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.21ohm; Product Length:11mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 68UH, 2.4A; Inductance:68µH; RMS Current (Irms):2.4A; Inductor Construction:Shielded; Saturation Current (Isat):3A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.21ohm; Product Length:11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.683ANLT 553-4022-2-ND 61AC5977
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 68Uh, 2.4A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 68 microH 68 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5728-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers