Pulse Electronics Corporation Inductors PA4305.683NLT

Description
PA4305 series Unshielded Drum Core Inductor, up to 6.1A
Request a Quote Datasheet
Description
PA4305 series Unshielded Drum Core Inductor, up to 6.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4305.683NLT
PA4305 series Unshielded Drum Core Inductor, up to 6.1A

PA4305 series Unshielded Drum Core Inductor, up to 6.1A

Supplier's Site Datasheet
Fixed Inductors - 553-3572-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3572-1-ND
Fixed Inductors 553-3572-1-ND
68µH Unshielded Wirewound Inductor 800mA 950mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 800mA 950mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3572-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3572-2-ND
Fixed Inductors 553-3572-2-ND
68µH Unshielded Wirewound Inductor 800mA 950mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 800mA 950mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3572-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3572-6-ND
Fixed Inductors 553-3572-6-ND
68µH Unshielded Wirewound Inductor 800mA 950mOhm Max Nonstandard

68µH Unshielded Wirewound Inductor 800mA 950mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4305.683NLT 553-3572-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 68 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers