Pulse Electronics Corporation Inductors PA4322.394NLT

Description
PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height
Request a Quote Datasheet
Description
PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4322.394NLT
PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height

PA4322.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.1A, 3.1mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3703-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3703-2-ND
Fixed Inductors 553-3703-2-ND
390µH Shielded Wirewound Inductor 150mA 1.8Ohm Max Nonstandard, Corner Terminals

390µH Shielded Wirewound Inductor 150mA 1.8Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3703-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3703-6-ND
Fixed Inductors 553-3703-6-ND
390µH Shielded Wirewound Inductor 150mA 1.8Ohm Max Nonstandard, Corner Terminals

390µH Shielded Wirewound Inductor 150mA 1.8Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3703-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3703-1-ND
Fixed Inductors 553-3703-1-ND
390µH Shielded Wirewound Inductor 150mA 1.8Ohm Max Nonstandard, Corner Terminals

390µH Shielded Wirewound Inductor 150mA 1.8Ohm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4322.394NLT 553-3703-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 390 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1349793-DFKF-28-0004 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.1000 ohms
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-6R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0195 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers