Pulse Electronics Corporation Inductors PA4333.472NLT

Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4333.472NLT
PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

PA4333 SMT Shielded Drum Core Inductor Series, up to 14A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3496-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3496-2-ND
Fixed Inductors 553-3496-2-ND
4.7µH Shielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3496-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3496-1-ND
Fixed Inductors 553-3496-1-ND
4.7µH Shielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3496-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3496-6-ND
Fixed Inductors 553-3496-6-ND
4.7µH Shielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 3.8A 43.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4333.472NLT 553-3496-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 4.7 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226C2R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers