Pulse Electronics Corporation Inductors PA4341.123NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.123NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3401-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3401-2-ND
Fixed Inductors 553-3401-2-ND
12µH Shielded Molded Inductor 3.3A 93mOhm Max Nonstandard

12µH Shielded Molded Inductor 3.3A 93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3401-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3401-1-ND
Fixed Inductors 553-3401-1-ND
12µH Shielded Molded Inductor 3.3A 93mOhm Max Nonstandard

12µH Shielded Molded Inductor 3.3A 93mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3401-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3401-6-ND
Fixed Inductors 553-3401-6-ND
12µH Shielded Molded Inductor 3.3A 93mOhm Max Nonstandard

12µH Shielded Molded Inductor 3.3A 93mOhm Max Nonstandard

Buy Now Datasheet
SMD 12UH 3.3A 93 MOHM Inductor and Choke - 71-PA4341.123NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 12UH 3.3A 93 MOHM Inductor and Choke
71-PA4341.123NLT
SMD 12UH 3.3A 93 MOHM Inductor and Choke 71-PA4341.123NLT
FIXED IND 12UH 3.3A 93 MOHM SMD Product overview: PA4341.123NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3.3A, 93 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3.3A, 93 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4341.123NLT can be used for catalog matching and distributor lookup.

FIXED IND 12UH 3.3A 93 MOHM SMD Product overview: PA4341.123NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 12UH, 3.3A, 93 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 12UH, 3.3A, 93 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4341.123NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shielded, Aec-Q200, 12Uh, 3.3A; Inductance Pulse Electronics - 61AC5919 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 12Uh, 3.3A; Inductance Pulse Electronics
61AC5919
Inductor, Shielded, Aec-Q200, 12Uh, 3.3A; Inductance Pulse Electronics 61AC5919
INDUCTOR, SHIELDED, AEC-Q200, 12UH, 3.3A; Inductance:12µH; RMS Current (Irms):3.3A; Inductor Construction:Shielde d; Saturation Current (Isat):5.5A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.093ohm; Product Length:7.6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 12UH, 3.3A; Inductance:12µH; RMS Current (Irms):3.3A; Inductor Construction:Shielded; Saturation Current (Isat):5.5A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.093ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.123NLT 553-3401-2-ND 71-PA4341.123NLT 61AC5919
Product Name Inductors Fixed Inductors SMD 12UH 3.3A 93 MOHM Inductor and Choke Inductor, Shielded, Aec-Q200, 12Uh, 3.3A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 12 microH 12 microH 12 microH
Lead Style None
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Magnetic Variable Inductors -  - Knowles Precision Devices
Knowles Precision Devices
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole (optional feature); Surface Mount Technology (optional feature)
Technology Standard
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1620294 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 23
View Details
Common Mode Chokes - 486-5701-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers