Pulse Electronics Corporation Inductors PA4342.333ANLT

Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4342.333ANLTDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 3.5A 91mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.5A 91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4342.333ANLTTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 3.5A 91mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.5A 91mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4342.333ANLTCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 3.5A 91mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.5A 91mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.333ANLT 553-PA4342.333ANLTDKR-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 33 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0.0092uH 250MHz 0.69A Inductor and Choke - 71-0302CS-9N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0092 microH
Inductance Tolerance 5 (+/- %)
View Details
Molded SMD Inductors - 1-2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details
Fixed Inductors - LFC32TE8R2K - 1069446-LFC32TE8R2K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %)
View Details