Pulse Electronics Corporation Inductors PA4338.104NLT

Description
Shielded Drum Core - PA4338.XXXNLT Series
Request a Quote Datasheet
Description
Shielded Drum Core - PA4338.XXXNLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4338.104NLT
Shielded Drum Core - PA4338.XXXNLT Series

Shielded Drum Core - PA4338.XXXNLT Series

Supplier's Site Datasheet
Fixed Inductors - 553-3994-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3994-1-ND
Fixed Inductors 553-3994-1-ND
100µH Shielded Inductor 1A 290mOhm Max Nonstandard

100µH Shielded Inductor 1A 290mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3994-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3994-6-ND
Fixed Inductors 553-3994-6-ND
100µH Shielded Inductor 1A 290mOhm Max Nonstandard

100µH Shielded Inductor 1A 290mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3994-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3994-2-ND
Fixed Inductors 553-3994-2-ND
100µH Shielded Inductor 1A 290mOhm Max Nonstandard

100µH Shielded Inductor 1A 290mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4338.104NLT 553-3994-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 100 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J472SAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567647 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0680 microH
DCR 1.4 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details