Pulse Electronics Corporation Inductors PA4340.561NLT

Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4340.561NLT
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-PA4340.561NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4340.561NLTTR-ND
Fixed Inductors 553-PA4340.561NLTTR-ND
560nH Shielded Molded Inductor 10A 10mOhm Max Nonstandard

560nH Shielded Molded Inductor 10A 10mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.561NLT 553-PA4340.561NLTTR-ND
Product Name Inductors Fixed Inductors
Application Power Choke
Inductance Range 0.5600 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-439-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers