Pulse Electronics Corporation Inductors PA4331.331NLT

Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4331.331NLT
PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

PA4331 SMT Shielded Drum Core Inductor Series, up to 4.2A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3490-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3490-6-ND
Fixed Inductors 553-3490-6-ND
330nH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3490-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3490-2-ND
Fixed Inductors 553-3490-2-ND
330nH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3490-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3490-1-ND
Fixed Inductors 553-3490-1-ND
330nH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard

330nH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4331.331NLT 553-3490-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.3300 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0805-J183JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567713 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0022 microH
DCR 0.0900 ohms
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details