Pulse Electronics Corporation Inductors PA4304.393NLT

Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet
Description
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4304.393NLT
PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

PA4303/PA4304 series SMT Shielded Drum Core Inductor, up to 8.5A

Supplier's Site Datasheet
Fixed Inductors - 553-2545-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2545-2-ND
Fixed Inductors 553-2545-2-ND
39µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2545-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2545-6-ND
Fixed Inductors 553-2545-6-ND
39µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-2545-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-2545-1-ND
Fixed Inductors 553-2545-1-ND
39µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard

39µH Shielded Wirewound Inductor 2A 68mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4304.393NLT 553-2545-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 39 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.06 to ? microH
Rated DC Current 4800 milliamps
View Details
4 suppliers
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details