Pulse Electronics Corporation Inductors PA4308.154NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4308.154NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - PA4308.154NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4308.154NLT-ND
Fixed Inductors PA4308.154NLT-ND
150µH Unshielded Wirewound Inductor 1.1A 1.647Ohm Max Nonstandard

150µH Unshielded Wirewound Inductor 1.1A 1.647Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4308.154NLT PA4308.154NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 150 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

SMD Inductor and Choke - 71-KQ0805TTE3N3J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0033 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2333JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Specs
Application RF Choke
View Details