Pulse Electronics Corporation Inductors PA4341.152ANLT

Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-4005-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4005-2-ND
Fixed Inductors 553-4005-2-ND
1.5µH Shielded Molded Inductor 10A 12.1mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 10A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4005-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4005-6-ND
Fixed Inductors 553-4005-6-ND
1.5µH Shielded Molded Inductor 10A 12.1mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 10A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4005-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4005-1-ND
Fixed Inductors 553-4005-1-ND
1.5µH Shielded Molded Inductor 10A 12.1mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 10A 12.1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 1.5Uh, 10A; Inductance Pulse Electronics - 61AC5921 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1.5Uh, 10A; Inductance Pulse Electronics
61AC5921
Inductor, Shielded, Aec-Q200, 1.5Uh, 10A; Inductance Pulse Electronics 61AC5921
INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 10A; Inductance:1.5µH; RMS Current (Irms):10A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:PA4341.XXXANLT Series; DC Resistance Max:0.0121ohm; Product Length:7.1mmRoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 10A; Inductance:1.5µH; RMS Current (Irms):10A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:PA4341.XXXANLT Series; DC Resistance Max:0.0121ohm; Product Length:7.1mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.152ANLT 553-4005-2-ND 61AC5921
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 1.5Uh, 10A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 1.5 microH 1.5 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R56M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers