Pulse Electronics Corporation Inductors PA4341.681ANLT

Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

Supplier's Site Datasheet
Fixed Inductors - PA4341.681ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4341.681ANLT-ND
Fixed Inductors PA4341.681ANLT-ND
680nH Shielded Molded Inductor 16A 5.3mOhm Max Nonstandard

680nH Shielded Molded Inductor 16A 5.3mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.681ANLT PA4341.681ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.6800 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1624097-8 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 47 microH
View Details
2 suppliers
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details