Pulse Electronics Corporation Inductors PA4310.102NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4310.102NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Fixed Inductors - 553-3614-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3614-6-ND
Fixed Inductors 553-3614-6-ND
1µH Unshielded Wirewound Inductor 20A 16mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 20A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3614-2-ND
Fixed Inductors 553-3614-2-ND
1µH Unshielded Wirewound Inductor 20A 16mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 20A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3614-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3614-1-ND
Fixed Inductors 553-3614-1-ND
1µH Unshielded Wirewound Inductor 20A 16mOhm Max Nonstandard

1µH Unshielded Wirewound Inductor 20A 16mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4310.102NLT 553-3614-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 1 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2394JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1858313 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 470 microH
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details