Pulse Electronics Corporation Inductors PA4318.223NLT

Description
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height
Request a Quote Datasheet
Description
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4318.223NLT
PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height

PA4318.XXXNLT SMT Shielded Drum Core Inductor Series, up to 2.6A, 3.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3708-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3708-6-ND
Fixed Inductors 553-3708-6-ND
22µH Shielded Wirewound Inductor 1.12A 158mOhm Max Nonstandard, Corner Terminals

22µH Shielded Wirewound Inductor 1.12A 158mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3708-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3708-2-ND
Fixed Inductors 553-3708-2-ND
22µH Shielded Wirewound Inductor 1.12A 158mOhm Max Nonstandard, Corner Terminals

22µH Shielded Wirewound Inductor 1.12A 158mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3708-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3708-1-ND
Fixed Inductors 553-3708-1-ND
22µH Shielded Wirewound Inductor 1.12A 158mOhm Max Nonstandard, Corner Terminals

22µH Shielded Wirewound Inductor 1.12A 158mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4318.223NLT 553-3708-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 22 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CME375-5-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers