Pulse Electronics Corporation Inductors PA4342.682NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.682NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3442-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3442-1-ND
Fixed Inductors 553-3442-1-ND
6.8µH Shielded Molded Inductor 8.5A 23.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8.5A 23.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3442-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3442-6-ND
Fixed Inductors 553-3442-6-ND
6.8µH Shielded Molded Inductor 8.5A 23.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8.5A 23.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3442-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3442-2-ND
Fixed Inductors 553-3442-2-ND
6.8µH Shielded Molded Inductor 8.5A 23.3mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 8.5A 23.3mOhm Max Nonstandard

Buy Now Datasheet
6.8UH 8.5A 23.3MOHM Inductor and Choke - 71-PA4342.682NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 8.5A 23.3MOHM Inductor and Choke
71-PA4342.682NLT
6.8UH 8.5A 23.3MOHM Inductor and Choke 71-PA4342.682NLT
FIXED IND 6.8UH 8.5A 23.3MOHM SM Product overview: PA4342.682NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 8.5A, 23.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 8.5A, 23.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4342.682NLT can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 8.5A 23.3MOHM SM Product overview: PA4342.682NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 8.5A, 23.3MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 8.5A, 23.3MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4342.682NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Shld, Aec-Q200, 6.8Uh, 8.5A; Inductance Pulse Electronics - 61AC5976 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 6.8Uh, 8.5A; Inductance Pulse Electronics
61AC5976
Inductor, Shld, Aec-Q200, 6.8Uh, 8.5A; Inductance Pulse Electronics 61AC5976
INDUCTOR, SHLD, AEC-Q200, 6.8UH, 8.5A; Inductance:6.8µH; RMS Current (Irms):8.5A; Inductor Construction:Shielde d; Saturation Current (Isat):13.5A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0233ohm; Product Length:11.5mmRoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 6.8UH, 8.5A; Inductance:6.8µH; RMS Current (Irms):8.5A; Inductor Construction:Shielded; Saturation Current (Isat):13.5A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.0233ohm; Product Length:11.5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.682NLT 553-3442-1-ND 71-PA4342.682NLT 61AC5976
Product Name Inductors Fixed Inductors 6.8UH 8.5A 23.3MOHM Inductor and Choke Inductor, Shld, Aec-Q200, 6.8Uh, 8.5A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678468 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-3-108-427-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details