Pulse Electronics Corporation Inductors PA4308.474NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4308.474NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3601-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3601-6-ND
Fixed Inductors 553-3601-6-ND
470µH Unshielded Wirewound Inductor 570mA 5.61Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 570mA 5.61Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3601-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3601-2-ND
Fixed Inductors 553-3601-2-ND
470µH Unshielded Wirewound Inductor 570mA 5.61Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 570mA 5.61Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3601-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3601-1-ND
Fixed Inductors 553-3601-1-ND
470µH Unshielded Wirewound Inductor 570mA 5.61Ohm Max Nonstandard

470µH Unshielded Wirewound Inductor 570mA 5.61Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4308.474NLT 553-3601-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 470 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1EGTTP121PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.5000 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2624JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567701P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 0.6000 ohms
View Details
Specs
Application RF Choke
View Details