Pulse Electronics Corporation Inductors PA4321.474NLT

Description
PA4321.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.8A, 5.1mm Max Height
Request a Quote Datasheet
Description
PA4321.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.8A, 5.1mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4321.474NLT
PA4321.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.8A, 5.1mm Max Height

PA4321.XXXNLT SMT Shielded Drum Core Inductor Series, up to 7.8A, 5.1mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3694-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3694-6-ND
Fixed Inductors 553-3694-6-ND
470µH Shielded Wirewound Inductor 520mA 886mOhm Max Nonstandard, Corner Terminals

470µH Shielded Wirewound Inductor 520mA 886mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3694-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3694-2-ND
Fixed Inductors 553-3694-2-ND
470µH Shielded Wirewound Inductor 520mA 886mOhm Max Nonstandard, Corner Terminals

470µH Shielded Wirewound Inductor 520mA 886mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet
Fixed Inductors - 553-3694-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3694-1-ND
Fixed Inductors 553-3694-1-ND
470µH Shielded Wirewound Inductor 520mA 886mOhm Max Nonstandard, Corner Terminals

470µH Shielded Wirewound Inductor 520mA 886mOhm Max Nonstandard, Corner Terminals

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4321.474NLT 553-3694-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 470 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2125961 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 120 microH
Q Factor 20
View Details
Molded SMD Inductors - 1-2176737-4 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0036 microH
View Details