Pulse Electronics Corporation Inductors PA4342.271NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.271NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3431-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3431-6-ND
Fixed Inductors 553-3431-6-ND
270nH Shielded Molded Inductor 33A 1mOhm Max Nonstandard

270nH Shielded Molded Inductor 33A 1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3431-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3431-1-ND
Fixed Inductors 553-3431-1-ND
270nH Shielded Molded Inductor 33A 1mOhm Max Nonstandard

270nH Shielded Molded Inductor 33A 1mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3431-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3431-2-ND
Fixed Inductors 553-3431-2-ND
270nH Shielded Molded Inductor 33A 1mOhm Max Nonstandard

270nH Shielded Molded Inductor 33A 1mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 270Nh, 33A; Inductance Pulse Electronics - 61AC5962 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 270Nh, 33A; Inductance Pulse Electronics
61AC5962
Inductor, Shielded, Aec-Q200, 270Nh, 33A; Inductance Pulse Electronics 61AC5962
INDUCTOR, SHIELDED, AEC-Q200, 270NH, 33A; Inductance:270nH; RMS Current (Irms):33A; Inductor Construction:Shielde d; Saturation Current (Isat):60A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.001ohm; Product Length:11.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 270NH, 33A; Inductance:270nH; RMS Current (Irms):33A; Inductor Construction:Shielded; Saturation Current (Isat):60A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.001ohm; Product Length:11.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.271NLT 553-3431-6-ND 61AC5962
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 270Nh, 33A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.2700 microH 0.2700 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Common Mode Chokes - 237-2289-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details