Pulse Electronics Corporation Inductors PA4340.331ANLT

Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to 18A

Supplier's Site Datasheet
Fixed Inductors - PA4340.331ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4340.331ANLT-ND
Fixed Inductors PA4340.331ANLT-ND
330nH Shielded Molded Inductor 16A 5.4mOhm Max Nonstandard

330nH Shielded Molded Inductor 16A 5.4mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.331ANLT PA4340.331ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 0.3300 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.1600 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R72M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details