Pulse Electronics Corporation Inductors PA4340.332ANLT

Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A

Supplier's Site Datasheet
Fixed Inductors - 553-3999-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3999-2-ND
Fixed Inductors 553-3999-2-ND
3.3µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3999-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3999-6-ND
Fixed Inductors 553-3999-6-ND
3.3µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3999-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3999-1-ND
Fixed Inductors 553-3999-1-ND
3.3µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 6.3A 33mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 3.3Uh, 6.3A; Inductance Pulse Electronics - 61AC5910 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 3.3Uh, 6.3A; Inductance Pulse Electronics
61AC5910
Inductor, Shld, Aec-Q200, 3.3Uh, 6.3A; Inductance Pulse Electronics 61AC5910
INDUCTOR, SHLD, AEC-Q200, 3.3UH, 6.3A; Inductance:3.3µH; RMS Current (Irms):6.3A; Inductor Construction:Shielde d; Saturation Current (Isat):6A; Product Range:PA4340.XXXANLT Series; Inductor Case / Package:-; Product Length:5.7mm RoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 3.3UH, 6.3A; Inductance:3.3µH; RMS Current (Irms):6.3A; Inductor Construction:Shielded; Saturation Current (Isat):6A; Product Range:PA4340.XXXANLT Series; Inductor Case / Package:-; Product Length:5.7mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.332ANLT 553-3999-2-ND 61AC5910
Product Name Inductors Fixed Inductors Inductor, Shld, Aec-Q200, 3.3Uh, 6.3A; Inductance Pulse Electronics
Application High Current; Power Choke
Inductance Range 3.3 microH 3.3 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Lead Style Radial; Radial
View Details
100uH 6A 25mOhm Inductor and Choke - 839-DSO1-40-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers