Pulse Electronics Corporation Inductors PA4332.152NLT

Description
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height
Request a Quote Datasheet
Description
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4332.152NLT
PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height

PA4332 SMT Shielded Drum Core Inductor Series, up to 5.8A, 2.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3289-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3289-2-ND
Fixed Inductors 553-3289-2-ND
1.5µH Shielded Wirewound Inductor 5.2A 36mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.2A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3289-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3289-1-ND
Fixed Inductors 553-3289-1-ND
1.5µH Shielded Wirewound Inductor 5.2A 36mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.2A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3289-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3289-6-ND
Fixed Inductors 553-3289-6-ND
1.5µH Shielded Wirewound Inductor 5.2A 36mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 5.2A 36mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4332.152NLT 553-3289-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 1.5 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details