Pulse Electronics Corporation Inductors PA4340.682ANLT

Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A

High Current Molded Power Inductor - PA4340.XXXANLT Series, Up to18A

Supplier's Site Datasheet
Fixed Inductors - PA4340.682ANLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4340.682ANLT-ND
Fixed Inductors PA4340.682ANLT-ND
6.8µH Shielded Molded Inductor 4.3A 66mOhm Max Nonstandard

6.8µH Shielded Molded Inductor 4.3A 66mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.682ANLT PA4340.682ANLT-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 6.8 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DEH-15-0001-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers