Pulse Electronics Corporation Inductors PA4307.104NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4307.104NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3586-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3586-2-ND
Fixed Inductors 553-3586-2-ND
100µH Unshielded Wirewound Inductor 1A 1.243Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 1A 1.243Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3586-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3586-1-ND
Fixed Inductors 553-3586-1-ND
100µH Unshielded Wirewound Inductor 1A 1.243Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 1A 1.243Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3586-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3586-6-ND
Fixed Inductors 553-3586-6-ND
100µH Unshielded Wirewound Inductor 1A 1.243Ohm Max Nonstandard

100µH Unshielded Wirewound Inductor 1A 1.243Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4307.104NLT 553-3586-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 100 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-B22B-D439-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 2567649 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0068 microH
DCR 0.2000 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details