Pulse Electronics Corporation Inductors PA4340.152NLT

Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4340.152NLT
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3388-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3388-6-ND
Fixed Inductors 553-3388-6-ND
1.5µH Shielded Molded Inductor 6A 25mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 6A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3388-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3388-1-ND
Fixed Inductors 553-3388-1-ND
1.5µH Shielded Molded Inductor 6A 25mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 6A 25mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3388-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3388-2-ND
Fixed Inductors 553-3388-2-ND
1.5µH Shielded Molded Inductor 6A 25mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 6A 25mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 1.5Uh, 6A; Inductance Pulse Electronics - 61AC5901 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 1.5Uh, 6A; Inductance Pulse Electronics
61AC5901
Inductor, Shielded, Aec-Q200, 1.5Uh, 6A; Inductance Pulse Electronics 61AC5901
INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.025ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 1.5UH, 6A; Inductance:1.5µH; RMS Current (Irms):6A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.025ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.152NLT 553-3388-6-ND 61AC5901
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 1.5Uh, 6A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 1.5 microH 1.5 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

50uH 35A Inductor and Choke - 839-DLFP-0147-35C5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 50 microH
Lead Style Lead Wire
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8110 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 20000 to ? microH
View Details
3 suppliers
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers