Pulse Electronics Corporation Inductors PA4341.681NLT

Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4341.681NLT
PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

PA4341 SMT Molded Power Inductor Series, up to 32.5, 3.0mm Max Height

Supplier's Site Datasheet
15.5A 5.5MOHM Inductor and Choke - 71-PA4341.681NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15.5A 5.5MOHM Inductor and Choke
71-PA4341.681NLT
15.5A 5.5MOHM Inductor and Choke 71-PA4341.681NLT
FIXED IND 680NH 15.5A 5.5MOHM SM Product overview: PA4341.681NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 5.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 5.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4341.681NLT can be used for catalog matching and distributor lookup.

FIXED IND 680NH 15.5A 5.5MOHM SM Product overview: PA4341.681NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15.5A, 5.5MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15.5A, 5.5MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4341.681NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-3419-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3419-1-ND
Fixed Inductors 553-3419-1-ND
680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3419-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3419-2-ND
Fixed Inductors 553-3419-2-ND
680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3419-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3419-6-ND
Fixed Inductors 553-3419-6-ND
680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 15.5A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shld, Aec-Q200, 680Nh, 15.5A; Inductance Pulse Electronics - 61AC5942 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shld, Aec-Q200, 680Nh, 15.5A; Inductance Pulse Electronics
61AC5942
Inductor, Shld, Aec-Q200, 680Nh, 15.5A; Inductance Pulse Electronics 61AC5942
INDUCTOR, SHLD, AEC-Q200, 680NH, 15.5A; Inductance:680nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde d; Saturation Current (Isat):25A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.0055ohm; Product Length:7.6mm RoHS Compliant: Yes

INDUCTOR, SHLD, AEC-Q200, 680NH, 15.5A; Inductance:680nH; RMS Current (Irms):15.5A; Inductor Construction:Shielded; Saturation Current (Isat):25A; Product Range:PA4341.XXXNLT Series; DC Resistance Max:0.0055ohm; Product Length:7.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.681NLT 71-PA4341.681NLT 553-3419-1-ND 61AC5942
Product Name Inductors 15.5A 5.5MOHM Inductor and Choke Fixed Inductors Inductor, Shld, Aec-Q200, 680Nh, 15.5A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.6800 microH 0.6800 microH 0.6800 microH
Lead Style None
Standards and Certifications RoHS RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567605 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0082 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - 486-5747-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details