Pulse Electronics Corporation Inductors PA4340.331NLT

Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet
Description
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4340.331NLT
PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

PA4340 SMT Molded Power Inductor Series, up to 23A, 3.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3395-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3395-2-ND
Fixed Inductors 553-3395-2-ND
330nH Shielded Molded Inductor 14A 5mOhm Max Nonstandard

330nH Shielded Molded Inductor 14A 5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3395-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3395-6-ND
Fixed Inductors 553-3395-6-ND
330nH Shielded Molded Inductor 14A 5mOhm Max Nonstandard

330nH Shielded Molded Inductor 14A 5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3395-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3395-1-ND
Fixed Inductors 553-3395-1-ND
330nH Shielded Molded Inductor 14A 5mOhm Max Nonstandard

330nH Shielded Molded Inductor 14A 5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 330Nh, 14A; Inductance Pulse Electronics - 61AC5909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 330Nh, 14A; Inductance Pulse Electronics
61AC5909
Inductor, Shielded, Aec-Q200, 330Nh, 14A; Inductance Pulse Electronics 61AC5909
INDUCTOR, SHIELDED, AEC-Q200, 330NH, 14A; Inductance:330nH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):18A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.005ohm; Product Length:6mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 330NH, 14A; Inductance:330nH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):18A; Product Range:PA4340.XXXNLT Series; DC Resistance Max:0.005ohm; Product Length:6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4340.331NLT 553-3395-2-ND 61AC5909
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 330Nh, 14A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 0.3300 microH 0.3300 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2106JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1910122P - RS Components, Ltd.
Specs
Inductance Range 10 microH
DCR 1.6 ohms
Rated DC Current 180 milliamps
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-6N8 0201DS-6N8XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers