Pulse Electronics Corporation Inductors PA4342.333NLT

Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet
Description
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4342.333NLT
PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3434-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3434-6-ND
Fixed Inductors 553-3434-6-ND
33µH Shielded Molded Inductor 3.5A 112mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.5A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3434-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3434-1-ND
Fixed Inductors 553-3434-1-ND
33µH Shielded Molded Inductor 3.5A 112mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.5A 112mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3434-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3434-2-ND
Fixed Inductors 553-3434-2-ND
33µH Shielded Molded Inductor 3.5A 112mOhm Max Nonstandard

33µH Shielded Molded Inductor 3.5A 112mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 33Uh, 3.5A; Inductance Pulse Electronics - 61AC5965 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 33Uh, 3.5A; Inductance Pulse Electronics
61AC5965
Inductor, Shielded, Aec-Q200, 33Uh, 3.5A; Inductance Pulse Electronics 61AC5965
INDUCTOR, SHIELDED, AEC-Q200, 33UH, 3.5A; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielde d; Saturation Current (Isat):5A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.112ohm; Product Length:11.5mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 33UH, 3.5A; Inductance:33µH; RMS Current (Irms):3.5A; Inductor Construction:Shielded; Saturation Current (Isat):5A; Product Range:PA4342.XXXNLT Series; DC Resistance Max:0.112ohm; Product Length:11.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.333NLT 553-3434-6-ND 61AC5965
Product Name Inductors Fixed Inductors Inductor, Shielded, Aec-Q200, 33Uh, 3.5A; Inductance Pulse Electronics
Application Power Choke
Inductance Range 33 microH 33 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-625-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers