PA4305 series Unshielded Drum Core Inductor, up to 6.1A
330µH Unshielded Wirewound Inductor 350mA 4.344Ohm Max Nonstandard
330µH Unshielded Wirewound Inductor 350mA 4.344Ohm Max Nonstandard
330µH Unshielded Wirewound Inductor 350mA 4.344Ohm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4305.334NLT | 553-3569-1-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 330 microH | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound |