Pulse Electronics Corporation Inductors PA4341.222ANLT

Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A

Supplier's Site Datasheet
Fixed Inductors - 553-PA4341.222ANLTDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 8A 15mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4341.222ANLTCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 8A 15mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8A 15mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4341.222ANLTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 8A 15mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 8A 15mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4341.222ANLT 553-PA4341.222ANLTDKR-ND
Product Name Inductors Fixed Inductors
Application High Current; Power Choke
Inductance Range 2.2 microH
Standards and Certifications RoHS
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTP47NJ - 1067842-KQT0402TTP47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2567619 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Core Material Ceramic; Ceramic
Inductance Range 0.0330 microH
View Details
Specs
Application RF Choke
View Details