Pulse Electronics Corporation Inductors PA4305.224NLT

Description
PA4305 series Unshielded Drum Core Inductor, up to 6.1A
Request a Quote Datasheet
Description
PA4305 series Unshielded Drum Core Inductor, up to 6.1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4305.224NLT
PA4305 series Unshielded Drum Core Inductor, up to 6.1A

PA4305 series Unshielded Drum Core Inductor, up to 6.1A

Supplier's Site Datasheet
Fixed Inductors - PA4305.224NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA4305.224NLT-ND
Fixed Inductors PA4305.224NLT-ND
220µH Unshielded Wirewound Inductor 450mA 2.756Ohm Max Nonstandard

220µH Unshielded Wirewound Inductor 450mA 2.756Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4305.224NLT PA4305.224NLT-ND
Product Name Inductors Fixed Inductors
Inductance Range 220 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
SMD 250MHz 6GHz Inductor and Choke - 71-0402CS-3N9XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0039 microH
Inductance Tolerance 2 (+/- %)
View Details
Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Inductor and Choke - 841-CZB1JGTTD102P - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount
Technology Multi-Layer
View Details
2 suppliers