Pulse Electronics Corporation Inductors PA4334.821NLT

Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4334.821NLT
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3514-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3514-1-ND
Fixed Inductors 553-3514-1-ND
820nH Shielded Wirewound Inductor 2.47A 39mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 2.47A 39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3514-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3514-2-ND
Fixed Inductors 553-3514-2-ND
820nH Shielded Wirewound Inductor 2.47A 39mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 2.47A 39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3514-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3514-6-ND
Fixed Inductors 553-3514-6-ND
820nH Shielded Wirewound Inductor 2.47A 39mOhm Max Nonstandard

820nH Shielded Wirewound Inductor 2.47A 39mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4334.821NLT 553-3514-1-ND
Product Name Inductors Fixed Inductors
Inductance Range 0.8200 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.8900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-D22D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details