Pulse Electronics Corporation Inductors PA4335.222YNLT

Description
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height

PA4335 SMT Shielded Drum Core Inductor Series, up to 4.0A, 1.2mm Max Height

Supplier's Site Datasheet
Fixed Inductors - 553-3518-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3518-6-ND
Fixed Inductors 553-3518-6-ND
2.2µH Shielded Wirewound Inductor 2.1A 102mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.1A 102mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3518-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3518-1-ND
Fixed Inductors 553-3518-1-ND
2.2µH Shielded Wirewound Inductor 2.1A 102mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.1A 102mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3518-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3518-2-ND
Fixed Inductors 553-3518-2-ND
2.2µH Shielded Wirewound Inductor 2.1A 102mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.1A 102mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4335.222YNLT 553-3518-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 2.2 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

500uH 12A 38mOhm Inductor and Choke - 839-DLFL-0147-12D5 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 5.00E-4 microH
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - RC-8-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers