Pulse Electronics Corporation Inductors PA4310.103NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4310.103NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Fixed Inductors - 553-3615-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3615-6-ND
Fixed Inductors 553-3615-6-ND
10µH Unshielded Wirewound Inductor 12A 37mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 12A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3615-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3615-1-ND
Fixed Inductors 553-3615-1-ND
10µH Unshielded Wirewound Inductor 12A 37mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 12A 37mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4310.103NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4310.103NLTTR-ND
Fixed Inductors 553-PA4310.103NLTTR-ND
10µH Unshielded Wirewound Inductor 12A 37mOhm Max Nonstandard

10µH Unshielded Wirewound Inductor 12A 37mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4310.103NLT 553-3615-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 10 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

SMD 0.0011uH 500MHz Inductor and Choke - 71-36401E1N1ATDF - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 0.0011 microH
Inductance Tolerance 0.2000 (+/- %)
Lead Style SMD/SMT
View Details
2 suppliers
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details