Pulse Electronics Corporation Inductors PA4308.682NLT

Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet
Description
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4308.682NLT
PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

PA4306/PA4307/PA4308 series Unshielded SMT Drum Core Inductor, up to 12A

Supplier's Site Datasheet
Fixed Inductors - 553-3602-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3602-2-ND
Fixed Inductors 553-3602-2-ND
6.8µH Unshielded Wirewound Inductor 5.2A 84mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 5.2A 84mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3602-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3602-1-ND
Fixed Inductors 553-3602-1-ND
6.8µH Unshielded Wirewound Inductor 5.2A 84mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 5.2A 84mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3602-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3602-6-ND
Fixed Inductors 553-3602-6-ND
6.8µH Unshielded Wirewound Inductor 5.2A 84mOhm Max Nonstandard

6.8µH Unshielded Wirewound Inductor 5.2A 84mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4308.682NLT 553-3602-2-ND
Product Name Inductors Fixed Inductors
Inductance Range 6.8 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Molded SMD Inductors - 1624094-6 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details