Pulse Electronics Corporation Inductors PA4310.105NLT

Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet
Description
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4310.105NLT
PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A

Supplier's Site Datasheet
Fixed Inductors - 553-3617-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3617-6-ND
Fixed Inductors 553-3617-6-ND
1mH Unshielded Wirewound Inductor 1.1A 3.6Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 1.1A 3.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3617-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3617-2-ND
Fixed Inductors 553-3617-2-ND
1mH Unshielded Wirewound Inductor 1.1A 3.6Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 1.1A 3.6Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3617-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3617-1-ND
Fixed Inductors 553-3617-1-ND
1mH Unshielded Wirewound Inductor 1.1A 3.6Ohm Max Nonstandard

1mH Unshielded Wirewound Inductor 1.1A 3.6Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4310.105NLT 553-3617-6-ND
Product Name Inductors Fixed Inductors
Inductance Range 1000 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A22A-1N1O-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1910172P - RS Components, Ltd.
Specs
Inductance Range 47 microH
DCR 7 ohms
Rated DC Current 85 milliamps
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Fixed Inductors - 1674-CL1008-J334JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details