PA4309/PA4310 series Unshielded SMT Drum Core Inductor, up to 20A
22µH Unshielded Wirewound Inductor 7.5A 98mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 7.5A 98mOhm Max Nonstandard
22µH Unshielded Wirewound Inductor 7.5A 98mOhm Max Nonstandard
| Pulse Electronics Corporation | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4309.223NLT | 553-3608-2-ND |
| Product Name | Inductors | Fixed Inductors |
| Inductance Range | 22 microH | |
| Lead Style | None | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |