Pulse Electronics Corporation Inductors PA4338.682NLT

Description
Shielded Drum Core - PA4338.XXXNLT Series
Request a Quote Datasheet
Description
Shielded Drum Core - PA4338.XXXNLT Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4338.682NLT
Shielded Drum Core - PA4338.XXXNLT Series

Shielded Drum Core - PA4338.XXXNLT Series

Supplier's Site Datasheet
Fixed Inductors - 553-PA4338.682NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4338.682NLTTR-ND
Fixed Inductors 553-PA4338.682NLTTR-ND
6.8µH Shielded Inductor 3.6A 24mOhm Max Nonstandard

6.8µH Shielded Inductor 3.6A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4338.682NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Inductor 3.6A 24mOhm Max Nonstandard

6.8µH Shielded Inductor 3.6A 24mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA4338.682NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA4338.682NLTCT-ND
Fixed Inductors 553-PA4338.682NLTCT-ND
6.8µH Shielded Inductor 3.6A 24mOhm Max Nonstandard

6.8µH Shielded Inductor 3.6A 24mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4338.682NLT 553-PA4338.682NLTTR-ND
Product Name Inductors Fixed Inductors
Inductance Range 6.8 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Iron
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176781-6 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Leaded Inductors - 1620250 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
2000uH 15A 0.013Ohm Inductor and Choke - 839-DKIP-0331-1502 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers